Acer logo

Acer Aspire 7551-3749 AMD Athlon II Dual-Core P340 17.3" HD+ 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium English Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96145
Info modified on:
23 Jan 2025, 18:37:00
Short summary description Acer Aspire 7551-3749 AMD Athlon II Dual-Core P340 17.3" HD+ 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium English Black:

Acer Aspire 7551-3749, AMD Athlon II Dual-Core, 2.2 GHz, 17.3", 1600 x 900 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 7551-3749 AMD Athlon II Dual-Core P340 17.3" HD+ 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium English Black:

Acer Aspire 7551-3749. Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: P340, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.