Acer logo

Acer Aspire 7551-P324G32MN AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65976
Info modified on:
02 Feb 2025, 23:07:58
Short summary description Acer Aspire 7551-P324G32MN AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:

Acer Aspire 7551-P324G32MN, AMD Athlon II, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7551-P324G32MN AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:

Acer Aspire 7551-P324G32MN. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.