Acer logo

Acer Aspire 7741G-374G50Mnkk Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90033
Info modified on:
23 Jan 2025, 18:24:00
Short summary description Acer Aspire 7741G-374G50Mnkk Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer Aspire 7741G-374G50Mnkk, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7741G-374G50Mnkk Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer Aspire 7741G-374G50Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.