Acer logo

Acer Aspire 7741G-354G50Mnkk Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34150
Info modified on:
29 Jan 2025, 19:03:08
Short summary description Acer Aspire 7741G-354G50Mnkk Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Black:

Acer Aspire 7741G-354G50Mnkk, Intel® Core™ i3, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7741G-354G50Mnkk Intel® Core™ i3 i3-350M 17.3" HD+ 4 GB DDR3-SDRAM 500 GB Black:

Acer Aspire 7741G-354G50Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.