Acer Aspire 5943G-726G64MN, Intel® Core™ i7, 1.6 GHz, 15.6", 1366 x 768 pixels, 6 GB, 640 GB
Acer Aspire 5943G-726G64MN. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)