Acer logo

Acer Aspire 5551 P320 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88881
Info modified on:
27 Jan 2025, 08:28:00
Short summary description Acer Aspire 5551 P320 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

Acer Aspire 5551, 2.1 GHz, 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description Acer Aspire 5551 P320 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

Acer Aspire 5551. Processor model: P320, Processor frequency: 2.1 GHz. Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.