Acer logo

Acer Aspire 5551-2757 AMD Athlon II P320 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82573
Info modified on:
28 Jan 2025, 10:32:27
Short summary description Acer Aspire 5551-2757 AMD Athlon II P320 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Gray:

Acer Aspire 5551-2757, AMD Athlon II, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 5551-2757 AMD Athlon II P320 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Gray:

Acer Aspire 5551-2757. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.