Acer logo

Acer Aspire 5741-353G25Mn Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129889
Info modified on:
23 Jan 2025, 19:18:11
Short summary description Acer Aspire 5741-353G25Mn Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Acer Aspire 5741-353G25Mn, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5741-353G25Mn Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Acer Aspire 5741-353G25Mn. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.