Acer Aspire 1825PTZ, Intel® Pentium®, 1.3 GHz, 10.6", 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire 1825PTZ. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 10.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 3.79 lbs (1.72 kg)