Acer Aspire 7745G-434G32MNKS, Intel® Core™ i5, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7745G-434G32MNKS. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.17 lbs (3.25 kg)