Acer logo

Acer Aspire 7745G-7744G75Bnks Intel® Core™ i7 i7-740QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 5850 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47998
Info modified on:
25 Jan 2025, 22:05:03
Short summary description Acer Aspire 7745G-7744G75Bnks Intel® Core™ i7 i7-740QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 7745G-7744G75Bnks, Intel® Core™ i7, 1.73 GHz, 17.3", 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 7745G-7744G75Bnks Intel® Core™ i7 i7-740QM 17.3" HD+ 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 5850 Windows 7 Home Premium Black:

Acer Aspire 7745G-7744G75Bnks. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.17 lbs (3.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.