Acer Aspire 8943G-72161.28TWNSS, Intel® Core™ i7, 1.73 GHz, 18.4", 1920 x 1080 pixels, 16 GB, 1.28 TB
Acer Aspire 8943G-72161.28TWNSS. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.28 TB. Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: White. Weight: 10.1 lbs (4.6 kg)