Acer logo

Acer Aspire 5741G Intel® Core™ i5 i5-450M 15.6" 3 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65572
Info modified on:
24 Jan 2025, 20:46:53
Short summary description Acer Aspire 5741G Intel® Core™ i5 i5-450M 15.6" 3 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Black:

Acer Aspire 5741G, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 3 GB, 640 GB

Long summary description Acer Aspire 5741G Intel® Core™ i5 i5-450M 15.6" 3 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Black:

Acer Aspire 5741G. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.