Acer Aspire 5741G-434G64Mn, Intel® Core™ i5, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire 5741G-434G64Mn. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)