Acer Aspire 7741G-334G32MN, Intel® Core™ i3, 2.13 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7741G-334G32MN. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 7.28 lbs (3.3 kg)