Acer logo

Acer Aspire 7741G-434G64Mn Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64123
Info modified on:
25 Jan 2025, 22:04:34
Short summary description Acer Aspire 7741G-434G64Mn Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

Acer Aspire 7741G-434G64Mn, Intel® Core™ i5, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 7741G-434G64Mn Intel® Core™ i5 i5-430M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

Acer Aspire 7741G-434G64Mn. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.