Acer Aspire 4820TG-5464G64Mnks, Intel® Core™ i5, 2.53 GHz, 14", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire 4820TG-5464G64Mnks. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.85 lbs (2.2 kg)