Acer logo

Acer Aspire 4820TG-5464G75Mnks Intel® Core™ i5 i5-460M 14.1" 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Gray

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27108
Info modified on:
29 Jan 2025, 18:08:44
Short summary description Acer Aspire 4820TG-5464G75Mnks Intel® Core™ i5 i5-460M 14.1" 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Gray:

Acer Aspire 4820TG-5464G75Mnks, Intel® Core™ i5, 2.53 GHz, 14.1", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire 4820TG-5464G75Mnks Intel® Core™ i5 i5-460M 14.1" 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Gray:

Acer Aspire 4820TG-5464G75Mnks. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14.1", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.