Acer logo

Acer Aspire TimelineX 4820TG-624G16Mnks Intel® Core™ i7 i7-620M 14" 4 GB DDR3-SDRAM 160 GB Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16360
Info modified on:
27 Jan 2025, 08:44:16
Short summary description Acer Aspire TimelineX 4820TG-624G16Mnks Intel® Core™ i7 i7-620M 14" 4 GB DDR3-SDRAM 160 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 4820TG-624G16Mnks, Intel® Core™ i7, 2.66 GHz, 14", 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Acer Aspire TimelineX 4820TG-624G16Mnks Intel® Core™ i7 i7-620M 14" 4 GB DDR3-SDRAM 160 GB Windows 7 Home Premium Black:

Acer Aspire TimelineX 4820TG-624G16Mnks. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.