Acer logo

Acer Aspire 4820TG-524G50Mn Intel® Core™ i5 i5-520M 14" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22133
Info modified on:
28 Jan 2025, 10:18:33
Short summary description Acer Aspire 4820TG-524G50Mn Intel® Core™ i5 i5-520M 14" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 4820TG-524G50Mn, Intel® Core™ i5, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 4820TG-524G50Mn Intel® Core™ i5 i5-520M 14" 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 4820TG-524G50Mn. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.