Acer logo

Acer Aspire 7540G-504G50BN AMD Turion II Dual Core M500 17.3" HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89640
Info modified on:
25 Jan 2025, 22:57:46
Short summary description Acer Aspire 7540G-504G50BN AMD Turion II Dual Core M500 17.3" HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7540G-504G50BN, AMD Turion II Dual Core, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 7540G-504G50BN AMD Turion II Dual Core M500 17.3" HD+ 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7540G-504G50BN. Processor family: AMD Turion II Dual Core, Processor model: M500, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.19 lbs (3.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.