Acer logo

Acer Aspire 7736G-744G64MN Intel® Core™2 Duo P7450 17.3" HD+ 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39392
Info modified on:
30 Jan 2025, 19:34:47
Short summary description Acer Aspire 7736G-744G64MN Intel® Core™2 Duo P7450 17.3" HD+ 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows 7 Home Premium Black:

Acer Aspire 7736G-744G64MN, Intel® Core™2 Duo, 2.13 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 7736G-744G64MN Intel® Core™2 Duo P7450 17.3" HD+ 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4650 Windows 7 Home Premium Black:

Acer Aspire 7736G-744G64MN. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.