Acer Aspire 7740, Intel® Core™ i5, 2.26 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7740. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 7.05 lbs (3.2 kg)