Acer Aspire 5942G-724G64Bn, Intel® Core™ i7, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire 5942G-724G64Bn. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 6.61 lbs (3 kg)