Acer logo

Acer Aspire 5740G-333G32MN Intel® Core™ i3 i3-330M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94214
Info modified on:
23 Jan 2025, 19:19:35
Short summary description Acer Aspire 5740G-333G32MN Intel® Core™ i3 i3-330M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5740G-333G32MN, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5740G-333G32MN Intel® Core™ i3 i3-330M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium:

Acer Aspire 5740G-333G32MN. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.