Acer logo

Acer Aspire 5740G-334G64Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Professional Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70217
Info modified on:
02 Feb 2025, 23:03:25
Short summary description Acer Aspire 5740G-334G64Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Professional Black:

Acer Aspire 5740G-334G64Mn, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5740G-334G64Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 5470 Windows 7 Professional Black:

Acer Aspire 5740G-334G64Mn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.