Acer logo

Acer Aspire 5740-334G32Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80434
Info modified on:
30 Jan 2025, 19:39:21
Short summary description Acer Aspire 5740-334G32Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium:

Acer Aspire 5740-334G32Mn, Intel® Core™ i3, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5740-334G32Mn Intel® Core™ i3 i3-330M 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA Windows 7 Home Premium:

Acer Aspire 5740-334G32Mn. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.