Acer logo

Acer Aspire 8530G-704G50Mn RM-70 18.4" WSXGA+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Home Premium Blue

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71512
Info modified on:
29 Jan 2025, 18:56:35
Short summary description Acer Aspire 8530G-704G50Mn RM-70 18.4" WSXGA+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Home Premium Blue:

Acer Aspire 8530G-704G50Mn, 2 GHz, 18.4", 1680 x 945 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 8530G-704G50Mn RM-70 18.4" WSXGA+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows 7 Home Premium Blue:

Acer Aspire 8530G-704G50Mn. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.