Acer logo

Acer Aspire 5732Z Intel® Pentium® Dual-Core T4400 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162327
Info modified on:
22 Jan 2025, 06:13:08
Short summary description Acer Aspire 5732Z Intel® Pentium® Dual-Core T4400 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 5732Z, Intel® Pentium® Dual-Core, 2.2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5732Z Intel® Pentium® Dual-Core T4400 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 5732Z. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.