Acer Aspire 1410, Intel® Celeron®, 1.2 GHz, 11.6", 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire 1410. Processor family: Intel® Celeron®, Processor model: SU2300, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Weight: 2.98 lbs (1.35 kg)