Acer Aspire 4810T-734G50MN, Intel® Core™2 Duo, 1.3 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 4810T-734G50MN. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 4.19 lbs (1.9 kg)