Acer logo

Acer Aspire 7540G-303G32MN AMD Athlon M300 17.3" HD+ 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62179
Info modified on:
29 Jan 2025, 19:22:34
Short summary description Acer Aspire 7540G-303G32MN AMD Athlon M300 17.3" HD+ 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 7540G-303G32MN, AMD Athlon, 2 GHz, 17.3", 1600 x 900 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 7540G-303G32MN AMD Athlon M300 17.3" HD+ 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 7540G-303G32MN. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 7.19 lbs (3.26 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.