Acer logo

Acer Aspire 7736Z-454G32MN Intel® Pentium® Dual-Core T4500 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74207
Info modified on:
27 Jan 2025, 08:54:15
Short summary description Acer Aspire 7736Z-454G32MN Intel® Pentium® Dual-Core T4500 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Aspire 7736Z-454G32MN, Intel® Pentium® Dual-Core, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7736Z-454G32MN Intel® Pentium® Dual-Core T4500 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Home Premium Black:

Acer Aspire 7736Z-454G32MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.