Acer logo

Acer Aspire 1810TZ-413G25N Intel® Pentium® SU4100 11.6" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67136
Info modified on:
27 Jan 2025, 08:10:40
Short summary description Acer Aspire 1810TZ-413G25N Intel® Pentium® SU4100 11.6" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire 1810TZ-413G25N, Intel® Pentium®, 1.3 GHz, 11.6", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 1810TZ-413G25N Intel® Pentium® SU4100 11.6" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire 1810TZ-413G25N. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.