Acer logo

Acer Aspire Timeline 1810TZ-412G25N Intel® Pentium® SU4100 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Blue

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37013
Info modified on:
29 Jan 2025, 19:43:59
Short summary description Acer Aspire Timeline 1810TZ-412G25N Intel® Pentium® SU4100 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Blue:

Acer Aspire Timeline 1810TZ-412G25N, Intel® Pentium®, 1.3 GHz, 11.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire Timeline 1810TZ-412G25N Intel® Pentium® SU4100 11.6" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Home Premium Blue:

Acer Aspire Timeline 1810TZ-412G25N. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.