Acer Aspire 1810TZ, Intel® Pentium®, 1.3 GHz, 11.6", 1366 x 768 pixels, 4 GB, 160 GB
Acer Aspire 1810TZ. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 2.98 lbs (1.35 kg)