Acer logo

Acer Aspire 5542G-304G50Mn AMD Athlon M300 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93034
Info modified on:
22 Jan 2025, 06:13:09
Short summary description Acer Aspire 5542G-304G50Mn AMD Athlon M300 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 5542G-304G50Mn, AMD Athlon, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5542G-304G50Mn AMD Athlon M300 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 5542G-304G50Mn. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.