Acer Aspire 5542G-304G32MN, AMD Athlon, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 5542G-304G32MN. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)