Acer logo

Acer Aspire 8735G-664G50Mn Intel® Core™2 Duo T6600 18.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88587
Info modified on:
25 Jan 2025, 22:37:31
Short summary description Acer Aspire 8735G-664G50Mn Intel® Core™2 Duo T6600 18.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 8735G-664G50Mn, Intel® Core™2 Duo, 2.2 GHz, 18.4", 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire 8735G-664G50Mn Intel® Core™2 Duo T6600 18.4" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 8735G-664G50Mn. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 18.4". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.