Acer Aspire 5542-302G25MN, AMD Athlon, 2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 5542-302G25MN. Processor family: AMD Athlon, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)