Acer logo

Acer Aspire 8940G-724G100Wn Intel® Core™ i7 i7-720QM 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60289
Info modified on:
23 Jan 2025, 19:17:28
Short summary description Acer Aspire 8940G-724G100Wn Intel® Core™ i7 i7-720QM 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 8940G-724G100Wn, Intel® Core™ i7, 1.6 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 8940G-724G100Wn Intel® Core™ i7 i7-720QM 18.4" 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:

Acer Aspire 8940G-724G100Wn. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 10.1 lbs (4.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.