Acer logo

Acer Aspire 5332-2448 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Linux Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143850
Info modified on:
23 Jan 2025, 19:00:59
Short summary description Acer Aspire 5332-2448 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Linux Black:

Acer Aspire 5332-2448, Intel® Celeron®, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5332-2448 Intel® Celeron® 900 15.6" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Linux Black:

Acer Aspire 5332-2448. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Linux. Product color: Black. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.