Acer logo

Acer Aspire 4736-742G32Mn Intel® Core™2 Duo P7450 Laptop 14" 2 GB DDR2-SDRAM 320 GB HDD Linux Black, Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135106
Info modified on:
22 Jan 2025, 04:57:59
Short summary description Acer Aspire 4736-742G32Mn Intel® Core™2 Duo P7450 Laptop 14" 2 GB DDR2-SDRAM 320 GB HDD Linux Black, Blue:

Acer Aspire 4736-742G32Mn, Intel® Core™2 Duo, 2.13 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 4736-742G32Mn Intel® Core™2 Duo P7450 Laptop 14" 2 GB DDR2-SDRAM 320 GB HDD Linux Black, Blue:

Acer Aspire 4736-742G32Mn. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Product color: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.