Acer Aspire 7738G-664G64MN, Intel® Core™2 Duo, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB
Acer Aspire 7738G-664G64MN. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 7.17 lbs (3.25 kg)