Acer logo

Acer Aspire 4540-5531 M500 14" 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127996
Info modified on:
27 Jan 2025, 08:12:39
Short summary description Acer Aspire 4540-5531 M500 14" 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:

Acer Aspire 4540-5531, 2.2 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire 4540-5531 M500 14" 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:

Acer Aspire 4540-5531. Processor model: M500, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.