Acer Aspire 5738ZG-423G32Mn, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 4 GB, 320 GB, Windows Vista Home Premium
Acer Aspire 5738ZG-423G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)