Acer Aspire 5538G-314G32MN, AMD Athlon, 1.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 5538G-314G32MN. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Weight: 5.29 lbs (2.4 kg)