Acer Aspire 5538-202G25MN, AMD Athlon, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 5538-202G25MN. Processor family: AMD Athlon, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 5.29 lbs (2.4 kg)