Acer logo

Acer Aspire Timeline 4810TG-944G32MN Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61209
Info modified on:
24 Jan 2025, 20:51:41
Short summary description Acer Aspire Timeline 4810TG-944G32MN Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium:

Acer Aspire Timeline 4810TG-944G32MN, Intel® Core™2 Duo, 1.4 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire Timeline 4810TG-944G32MN Intel® Core™2 Duo SU9400 14" 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium:

Acer Aspire Timeline 4810TG-944G32MN. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Weight: 4.19 lbs (1.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.