Acer Aspire 5810TG-944G50Mn, Intel® Core™2 Duo, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 5810TG-944G50Mn. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Weight: 5.29 lbs (2.4 kg)